Status: | Active |
---|---|
Series: | ICL7662 |
RoHS: | Unknown |
Prices starting from US$1.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.69
|
580
in stock
|
Buy Now | |
Newark Electronics
from US$3.57
|
36,577
in stock
|
Buy Now | |
element14
from US$3.47
|
33,502
in stock
|
Buy Now | |
Farnell
from US$3.30
|
33,502
in stock
|
Buy Now | |
Schukat Electronic
from US$1.39
|
2,975
in stock
|
Buy Now | |
Analog Devices
from US$3.42
|
1,614
in stock
|
Buy Now |
Topology | DoublerInverterUnregulated |
---|---|
VIN (V) (min) | 4.5 |
VIN (V) (max) | 20 |
IOUT (A) (typ) | 0.02 |
Unadj. VOUT (V) | +2xVIN-VIN |
IQ (mA) (max) | 0.6 |
Switching Frequency (kHz) | 10 |
Oper. Temp. (°C) | -55 to +125-40 to +850 to +70 |
Package/Pins | CDIP/8PDIP/8SOIC (N)/8SOIC (N)/14 |
BudgetaryPrice (See Notes) | 2.39 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 20V |
DC / DC Converter IC Case | NSOIC |
No. of Pins | 8Pins |
Output Current | 20mA |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | -20V |
Adjustable Output Voltage Max | -4.5V |
Topology | Inverting |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Output Voltage Max | -4.5V |
Output Voltage Min | -20V |
Charge Pump, Inverting, Nsoic-8 | Newark Electronics |
CHARGE PUMP, INVERTING, NSOIC-8 | element14 |
DC/DC Conv 4,5..20V SO8 | Schukat Electronic |
CMOS, Voltage Converters | Analog Devices |
ICL7662CBA+T,Voltage Regulators | RS |
Where can I find additional details, specifications and documents for a ICL7662CBA+T ?
Additional datasheets, footprints and schematics for ICL7662CBA+T are listed on our Part Details page. You can also find images and similar parts to ICL7662CBA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICL7662CBA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICL7662CBA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICL7662CBA+T you can contact the distributor directly for product support, shipping queries etc.
Is the ICL7662CBA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICL7662CBA+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Analog Devices have stock available or on a lead time for ICL7662CBA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICL7662CBA+T often in real-time on the comparison pages.
What if I can't find stock of ICL7662CBA+T ?
You can fill out our help required form which you can use to request a quote for ICL7662CBA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.