Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.63
56A, 100V |
Temperature Compensated PSPICE® and SABER™ Electrical Models |
SPICE and SABER Thermal Impedance Models |
Peak Current vs Pulse Width Curve |
UIS Rating Curve |
Applications |
---|
AC-DC Merchant Power Supply - Servers & Workstations |
Server & Mainframe |
End Products |
---|
Workstation |
Description | HUF75639G3 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 56 |
PD Max (W) | 200 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 25 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 57 |
Ciss Typ (pF) | 2000 |
Package Type | TO-247-3 |
Mosfet Transistor, N Channel, 56 A, 100 V, 25 Mohm, 10 V, 4 V Rohs Compliant: Yes |Onsemi HUF75639G3 | Newark Electronics |
MOSFET, N CH 56A 100V TO247 | element14 |
Trans MOSFET N-CH 100V 56A 3-Pin(3+Tab) TO-247 Rail | Avnet America |
Where can I find additional details, specifications and documents for a HUF75639G3?
Additional datasheets, footprints and schematics for HUF75639G3 are listed on our Part Details page. You can also find images and similar parts to HUF75639G3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HUF75639G3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HUF75639G3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HUF75639G3 fall under?
The HUF75639G3 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to HUF75639G3 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HUF75639G3 you can contact the distributor directly for product support, shipping queries etc.
Is the HUF75639G3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for HUF75639G3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for HUF75639G3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HUF75639G3 often in real-time on the comparison pages.
What if I can't find stock of HUF75639G3?
You can fill out our help required form which you can use to request a quote for HUF75639G3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.