Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 5A |
Diode Configuration | Single |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 750mV |
Forward Surge Current Ifsm Max | 35A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Semiconductor Technology | Si |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 5A |
Diode Configuration | Single |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
Forward Voltage VF Max | 750mV |
RoHS Compliant | Yes |
Schottky Rect, Single, 100V, 5A, Do214Ac | Newark Electronics |
Where can I find additional details, specifications and documents for a HTA5L100?
Additional datasheets, footprints and schematics for HTA5L100 are listed on our Part Details page. You can also find images and similar parts to HTA5L100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HTA5L100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HTA5L100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HTA5L100 fall under?
The HTA5L100 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to HTA5L100 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HTA5L100 you can contact the distributor directly for product support, shipping queries etc.
Is the HTA5L100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HTA5L100 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for HTA5L100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HTA5L100 often in real-time on the comparison pages.
What if I can't find stock of HTA5L100?
You can fill out our help required form which you can use to request a quote for HTA5L100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.