Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$2.73
Resistance | 0.33ohm |
---|---|
Product Range | HS Series |
Power Rating | 50W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 1.25kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (15-Jun-2015) |
Resistor Mounting | Panel |
Through Hole Wirewound Resistor, Hs Series, 0.33 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant: Yes |Cgs Te Connectivity HSA50R33J | Newark Electronics |
RESISTOR, ALU HOUSED, 0R33, 5%, 50W | element14 |
HSA50 R33 5% Resistance Value: .33 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 17 mm Product Height: .669 in 0.33 Ω Wire Wound Power Resistor 17 mm | Power Resistors: Aluminum Housed & Hsa | Part Number: HSA50R33J | Internal Number: 9-1625984-7 | TE Connectivity | TE Store |
Aluminium housed resistor 50W 0R33 5% | RS |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 330mOhm +/-5% 50W | TE Connectivity HSA50R33J | RS Americas |
Where can I find additional details, specifications and documents for a HSA50R33J?
Additional datasheets, footprints and schematics for HSA50R33J are listed on our Part Details page. You can also find images and similar parts to HSA50R33J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA50R33J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA50R33J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA50R33J fall under?
The HSA50R33J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA50R33J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA50R33J you can contact the distributor directly for product support, shipping queries etc.
Is the HSA50R33J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA50R33J have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS have stock available or on a lead time for HSA50R33J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA50R33J often in real-time on the comparison pages.
What if I can't find stock of HSA50R33J?
You can fill out our help required form which you can use to request a quote for HSA50R33J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.