Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$2.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.88
|
188
in stock
|
Buy Now | |
TE Store
from US$6.32
|
1,310
in stock
|
Buy Now | |
Newark Electronics
from US$2.82
|
188
in stock
|
Buy Now | |
element14
from US$2.82
|
188
in stock
|
Buy Now | |
Heilind Electronics
from US$3.38
|
131
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.38
|
43
in stock
|
Buy Now | |
Avnet America
from US$2.60
|
-
|
Buy Now |
Resistance | 24ohm |
---|---|
Product Range | HS Series |
Power Rating | 50W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 1.25kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (07-Jul-2017) |
HSA50 24R 5% Resistance Value: 24 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 17 mm Product Height: .669 in Power Resistors: Aluminum Housed & Hsa | 24 Ω Wire Wound Power Resistor 17 mm | Part Number: HSA5024RJ | Internal Number: 3-1625984-5 | TE Connectivity | TE Store |
Resistor, Wirewound, 24R, 5%, 50W | Newark Electronics |
RESISTOR, WIREWOUND, 24R, 5%, 50W | element14 |
HSA5024RJ | Heilind Electronics |
Res Wirewound 24 Ohm 5% 50W ±50ppm/°C Aluminum Housed AXL Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a HSA5024RJ?
Additional datasheets, footprints and schematics for HSA5024RJ are listed on our Part Details page. You can also find images and similar parts to HSA5024RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA5024RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA5024RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA5024RJ fall under?
The HSA5024RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA5024RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA5024RJ you can contact the distributor directly for product support, shipping queries etc.
Is the HSA5024RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA5024RJ have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for HSA5024RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA5024RJ often in real-time on the comparison pages.
What if I can't find stock of HSA5024RJ?
You can fill out our help required form which you can use to request a quote for HSA5024RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.