Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$2.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.86
|
140
in stock
|
Buy Now | |
Newark Electronics
from US$2.82
|
140
in stock
|
Buy Now | |
element14
from US$2.94
|
140
in stock
|
Buy Now | |
Heilind Electronics
from US$3.38
|
128
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.38
|
42
in stock
|
Buy Now | |
TE Store
from US$6.32
|
-
|
Buy Now |
Resistance | 14ohm |
---|---|
Product Range | HS Series |
Power Rating | 50W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 1.25kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (07-Jul-2017) |
Resistor, Wirewound, 14R, 5%, 50W | Newark Electronics |
RESISTOR, WIREWOUND, 14R, 5%, 50W | element14 |
HSA5014RJ | Heilind Electronics |
HSA50 14R 5% Resistance Value: 14 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 17 mm Product Height: .669 in Power Resistors: Aluminum Housed & Hsa | 14 Ω Wire Wound Power Resistor 17 mm | Part Number: HSA5014RJ | Internal Number: 3-1630186-6 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a HSA5014RJ?
Additional datasheets, footprints and schematics for HSA5014RJ are listed on our Part Details page. You can also find images and similar parts to HSA5014RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA5014RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA5014RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA5014RJ fall under?
The HSA5014RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA5014RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA5014RJ you can contact the distributor directly for product support, shipping queries etc.
Is the HSA5014RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA5014RJ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for HSA5014RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA5014RJ often in real-time on the comparison pages.
What if I can't find stock of HSA5014RJ?
You can fill out our help required form which you can use to request a quote for HSA5014RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.