Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$3.04
Resistance | 120ohm |
---|---|
Product Range | HS Series |
Power Rating | 50W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 1.25kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 30ppm/°C |
SVHC | No SVHC (07-Jul-2017) |
HSA50 120R 5% Resistance Value: 120 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 17 mm Product Height: .669 in Power Resistors: Aluminum Housed & Hsa | 120 Ω Wire Wound Power Resistor 17 mm | Part Number: HSA50120RJ | Internal Number: 1625984-6 | TE Connectivity | TE Store |
Aluminium housed resistor 50W 120R 5% | RS |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 120Ohm +/-5% 50W | TE Connectivity HSA50120RJ | RS Americas |
Hsa50 120R 5% |Cgs Te Connectivity HSA50120RJ | Newark Electronics |
Resistor, 120 Ohm, ± 5%, 50 W, Wirewound, Power, Solder Lug | Avnet America |
RESISTOR, WIREWOUND, 120R, 5%, 50W | Farnell |
Where can I find additional details, specifications and documents for a HSA50120RJ?
Additional datasheets, footprints and schematics for HSA50120RJ are listed on our Part Details page. You can also find images and similar parts to HSA50120RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA50120RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA50120RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA50120RJ fall under?
The HSA50120RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA50120RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA50120RJ you can contact the distributor directly for product support, shipping queries etc.
Is the HSA50120RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA50120RJ have stock available?
Authorised distributors including TE Store, RS, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for HSA50120RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA50120RJ often in real-time on the comparison pages.
What if I can't find stock of HSA50120RJ?
You can fill out our help required form which you can use to request a quote for HSA50120RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.