Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Resistance | 6.8kohm |
---|---|
Product Range | HS Series |
Power Rating | 25W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 550V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 30ppm/°C |
SVHC | No SVHC (07-Jul-2017) |
HSA25 6K8 5% Resistance Value: 6.8K Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 15 mm Product Height: .591 in Power Resistors: Aluminum Housed & Hsa | 6.8K Ω Wire Wound Power Resistor 15 mm | Part Number: HSA256K8J | Internal Number: 9-1625971-4 | TE Connectivity | TE Store |
Aluminum Housed Solder Lug Wire Wound Resistor,6.8kOhm +/-5% 25W | TE Connectivity HSA256K8J | RS Americas |
Hsa25 6K8 5% |Cgs Te Connectivity HSA256K8J | Newark Electronics |
Res Wirewound 6.8K Ohm 5% 25W ±30ppm/°C Aluminum Housed AXL Flange Mount | Avnet America |
RESISTOR, WIREWOUND, 6K8, 5%, 25W | element14 |
Where can I find additional details, specifications and documents for a HSA256K8J?
Additional datasheets, footprints and schematics for HSA256K8J are listed on our Part Details page. You can also find images and similar parts to HSA256K8J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA256K8J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA256K8J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA256K8J fall under?
The HSA256K8J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA256K8J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA256K8J you can contact the distributor directly for product support, shipping queries etc.
Is the HSA256K8J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA256K8J have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, Avnet America and element14 have stock available or on a lead time for HSA256K8J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA256K8J often in real-time on the comparison pages.
What if I can't find stock of HSA256K8J?
You can fill out our help required form which you can use to request a quote for HSA256K8J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.