Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Resistance | 150ohm |
---|---|
Product Range | HS Series |
Power Rating | 25W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 550V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 30ppm/°C |
SVHC | No SVHC (15-Jan-2018) |
Resistor Mounting | Panel |
Hsa25 150R 5% |Cgs Te Connectivity HSA25150RJ | Newark Electronics |
HSA25 150R 5% Resistance Value: 150 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 15 mm Product Height: .591 in Power Resistors: Aluminum Housed & Hsa | 150 Ω Wire Wound Power Resistor 15 mm | Part Number: HSA25150RJ | Internal Number: 1676625-2 | TE Connectivity | TE Store |
RESISTOR, ALU HOUSED, 150R, 5%, 25W | Farnell |
Where can I find additional details, specifications and documents for a HSA25150RJ?
Additional datasheets, footprints and schematics for HSA25150RJ are listed on our Part Details page. You can also find images and similar parts to HSA25150RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA25150RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA25150RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA25150RJ fall under?
The HSA25150RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA25150RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA25150RJ you can contact the distributor directly for product support, shipping queries etc.
Is the HSA25150RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA25150RJ have stock available?
Authorised distributors including Newark Electronics, TE Store and Farnell have stock available or on a lead time for HSA25150RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA25150RJ often in real-time on the comparison pages.
What if I can't find stock of HSA25150RJ?
You can fill out our help required form which you can use to request a quote for HSA25150RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.