Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$1.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.55
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$1.76
|
3,655
in stock
|
Buy Now | |
Chip One Stop
from US$1.57
|
3,655
in stock
|
Buy Now | |
Distrelec
from US$2.26
|
3,655
in stock
|
Buy Now | |
TE Store
from US$3.51
|
193
in stock
|
Buy Now | |
Newark Electronics
from US$1.67
|
10
in stock
|
Buy Now | |
element14
from US$1.63
|
10
in stock
|
Buy Now | |
Avnet America
from US$1.44
|
-
|
Buy Now | |
RS Americas
from US$3.93
|
-
|
Buy Now |
Resistance | 0.1ohm |
---|---|
Product Range | HS Series |
Power Rating | 16W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 265V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (07-Jul-2017) |
Wirewound Resistors-Chassis Mount HSA10 R10 5% | Rapid Electronics |
TE Connectivity - AMP Wirewound Resistor HSA10 R10 5% | Distrelec |
HSA10 R10 5% Resistance Value: .1 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 11 mm Product Height: .433 in 0.1 Ω Wire Wound Power Resistor 11 mm | Power Resistors: Aluminum Housed & Hsa | Part Number: HSA10R10J | Internal Number: 5-1625966-2 | TE Connectivity | TE Store |
Resistor, Wirewound, 0R1, 5%, 16W | Newark Electronics |
RESISTOR, WIREWOUND, 0R1, 5%, 16W | element14 |
Resistor, 100 Milliohm, ± 5%, 16 W, Wirewound, Power, Solder Lug | Avnet America |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 100mOhm +/-5% 16W | TE Connectivity HSA10R10J | RS Americas |
Where can I find additional details, specifications and documents for a HSA10R10J?
Additional datasheets, footprints and schematics for HSA10R10J are listed on our Part Details page. You can also find images and similar parts to HSA10R10J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA10R10J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA10R10J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA10R10J fall under?
The HSA10R10J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA10R10J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA10R10J you can contact the distributor directly for product support, shipping queries etc.
Is the HSA10R10J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA10R10J have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Newark Electronics have stock available or on a lead time for HSA10R10J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA10R10J often in real-time on the comparison pages.
What if I can't find stock of HSA10R10J?
You can fill out our help required form which you can use to request a quote for HSA10R10J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.