Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.84
|
286
in stock
|
Buy Now | |
Newark Electronics
from US$1.24
|
286
in stock
|
Buy Now | |
element14
from US$2.74
|
286
in stock
|
Buy Now | |
Avnet America
from US$2.10
|
-
|
Buy Now | |
RS Americas
from US$3.32
|
-
|
Buy Now | |
Richardson RFPD
from US$1.81
|
-
|
Buy Now | |
Sager
from US$2.69
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Humidity Range | 0% to 100% Relative Humidity |
---|---|
Humidity Accuracy | ± 2% RH |
Temperature Accuracy | ± 0.3°C |
RH Response Time | 5s |
Temperature Response Time | 10s |
Sensor Interface Type | I2C |
MSL | - |
Humidity/Temp Sensor, Digital, Dfn-6 | Newark Electronics |
HUMIDITY/TEMP SENSOR, DIGITAL, DFN-6 | element14 |
SENSOR | Avnet America |
Sensor | RS Americas |
MISCELLANEOUS SENSOR | Richardson RFPD |
Board Mount Humidity Sensors HTU20DF RH/T SENSOR IC B5000 | Sager |
Where can I find additional details, specifications and documents for a HPP845E134R5?
Additional datasheets, footprints and schematics for HPP845E134R5 are listed on our Part Details page. You can also find images and similar parts to HPP845E134R5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HPP845E134R5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HPP845E134R5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HPP845E134R5 fall under?
The HPP845E134R5 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to HPP845E134R5 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HPP845E134R5 you can contact the distributor directly for product support, shipping queries etc.
Is the HPP845E134R5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HPP845E134R5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for HPP845E134R5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HPP845E134R5 often in real-time on the comparison pages.
What if I can't find stock of HPP845E134R5?
You can fill out our help required form which you can use to request a quote for HPP845E134R5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.