HMC311ST89E Gain Blocks by Analog Devices

Status: Production
Series: HMC311ST89
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC311ST89(E) is a GaAs InGaP Heterojunction Bipolar Transistor (HBT) Gain Block MMIC SMT DC to 6 GHz amplifiers. Packaged in an industry standard SOT89, the amplifier can be used as either a cascadable 50 Ohm gain stage or to drive the LO of HMC mixers with up to +16.5 dBm output power. The HMC311ST89(E) offers 16 dB of gain and an output IP3 of +31.5 dBm while requiring only 54 mA from a +5V supply. The Darlington feedback pair used results in reduced sensitivity to normal process variations and yields excellent gain stability over temperature while requiring a minimal number of external bias components.

Where to Buy

Prices starting from US$5.70

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$5.75
758
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$5.74
125
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.25
29
in stock
Buy Now
Logo for element14
element14
from US$6.18
29
in stock
Buy Now
Logo for Farnell
Farnell
from US$5.70
29
in stock
Buy Now

Features

P1dB Output Power: +15.5 dBm
Output IP3: +31.5 dBm
Gain: 16 dB
50 Ohm I/O’s
Industry Standard SOT89 Package

Alternative Descriptions

InGaP HBT Gain Block amp SMT, | Analog Devices
GAIN BLOCK | Richardson RFPD
Rf Amplifier, Sot-89-4, -40 To 85Deg C | Newark Electronics
RF AMPLIFIER, SOT-89-4, -40 TO 85DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC311ST89E?

Additional datasheets, footprints and schematics for HMC311ST89E are listed on our Part Details page. You can also find images and similar parts to HMC311ST89E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC311ST89E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC311ST89E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC311ST89E fall under?

The HMC311ST89E is listed under Gain Blocks.

Can I view similar or alternative parts?

You can view similar parts to HMC311ST89E when available in the Gain Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC311ST89E you can contact the distributor directly for product support, shipping queries etc.

Is the HMC311ST89E RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC311ST89E have stock available?

Authorised distributors including Analog Devices, Richardson RFPD, Newark Electronics, element14 and Farnell have stock available or on a lead time for HMC311ST89E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC311ST89E often in real-time on the comparison pages.

What if I can't find stock of HMC311ST89E?

You can fill out our help required form which you can use to request a quote for HMC311ST89E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay