Status: | Unknown |
---|---|
Series: | HLX Series |
RoHS: | Unknown |
Prices starting from US$1.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1,431.82
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.13
|
11,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.38
|
11,000
in stock
|
Buy Now | |
Newark Electronics
from US$974.72
|
-
|
Buy Now | |
Avnet America
from US$1.45
|
-
|
Buy Now | |
RS Americas
from US$1.32
|
-
|
Buy Now | |
element14
from US$1,610.96
|
-
|
Buy Now |
Marker Type | Tie On Pre Printed Plate |
---|---|
Legend | Blank |
Legend Colour | - |
Marker Colour | White |
Marker Dimensions | 90mm x 10.4mm |
Cable Diameter Max | - |
Cable Diameter Min | - |
Marker Material | PO (Polyolefin) |
Product Range | HLX Series |
SVHC | No SVHC (15-Jan-2018) |
Wire Labels&Markers HLX104WE1TS070B | Rapid Electronics |
Cable Marker, Po, 90Mm X 10.4Mm, White | Newark Electronics |
HLX104WE1TS070B | Avnet America |
Raychem | RS Americas |
CABLE MARKER, PO, 90MM X 10.4MM, WHITE | element14 |
Where can I find additional details, specifications and documents for a HLX104WE1TS070B?
Additional datasheets, footprints and schematics for HLX104WE1TS070B are listed on our Part Details page. You can also find images and similar parts to HLX104WE1TS070B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HLX104WE1TS070B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HLX104WE1TS070B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HLX104WE1TS070B fall under?
The HLX104WE1TS070B is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to HLX104WE1TS070B when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HLX104WE1TS070B you can contact the distributor directly for product support, shipping queries etc.
Is the HLX104WE1TS070B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HLX104WE1TS070B have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for HLX104WE1TS070B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HLX104WE1TS070B often in real-time on the comparison pages.
What if I can't find stock of HLX104WE1TS070B?
You can fill out our help required form which you can use to request a quote for HLX104WE1TS070B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.