Status: | Unknown |
---|---|
Series: | HLQ02 Series |
RoHS: | Unknown |
Prices starting from US$0.07
Product Range | HLQ02 Series |
---|---|
Inductance | 27nH |
DC Current Rating | 95mA |
High Frequency Inductor Case | 0402 ^1005 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 2.1ohm |
Q Factor | 17 |
Inductor, 27Nh, 95Ma, 3%, 3Ghz | Newark Electronics |
INDUCTOR, 27NH, 95mA, 3%, 3GHZ | element14 |
HLQ Series 0402 27 nH â–’3 % Tol. 95 mA Surface Mount Hi-Q Multilayer Inductor | Future Electronics |
Ind High Frequency Unshielded Multi-Layer 27nH 3% 3GHz 17Q-Factor 95mA 0402 T/R | Avnet America |
RF CHIP INDUCTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a HLQ02270HTTR?
Additional datasheets, footprints and schematics for HLQ02270HTTR are listed on our Part Details page. You can also find images and similar parts to HLQ02270HTTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HLQ02270HTTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HLQ02270HTTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HLQ02270HTTR fall under?
The HLQ02270HTTR is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to HLQ02270HTTR when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HLQ02270HTTR you can contact the distributor directly for product support, shipping queries etc.
Is the HLQ02270HTTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HLQ02270HTTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for HLQ02270HTTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HLQ02270HTTR often in real-time on the comparison pages.
What if I can't find stock of HLQ02270HTTR?
You can fill out our help required form which you can use to request a quote for HLQ02270HTTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.