Status: | Unknown |
---|---|
Series: | HLC02 Series |
RoHS: | Unknown |
Product Range | HLC02 Series |
---|---|
Inductance | 3.9nH |
DC Current Rating | 441mA |
High Frequency Inductor Case | 0402 ^1005 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 0.4ohm |
Q Factor | 28 |
HLC Series 0402 3.9 nH ▒0.1 nH Tol. 441 mA SMT High Current Multilayer Inductor | Future Electronics |
Ind High Current Multi-Layer 3.9nH 0.1nH 450MHz 28Q-Factor 441mA 0402 T/R | Avnet America |
INDUCTOR, 3.9NH, 441mA, 0.4NH, 10GHZ | element14 |
RF CHIP INDUCTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a HLC023R9BTTR?
Additional datasheets, footprints and schematics for HLC023R9BTTR are listed on our Part Details page. You can also find images and similar parts to HLC023R9BTTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HLC023R9BTTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HLC023R9BTTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HLC023R9BTTR fall under?
The HLC023R9BTTR is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to HLC023R9BTTR when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HLC023R9BTTR you can contact the distributor directly for product support, shipping queries etc.
Is the HLC023R9BTTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HLC023R9BTTR have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, Richardson RFPD and Farnell have stock available or on a lead time for HLC023R9BTTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HLC023R9BTTR often in real-time on the comparison pages.
What if I can't find stock of HLC023R9BTTR?
You can fill out our help required form which you can use to request a quote for HLC023R9BTTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.