Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 72A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.7V |
Power Dissipation Pd | 500W |
Collector Emitter Voltage V(br)ceo | 1.2kV |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (27-Jun-2018) |
Current Ic Continuous a Max | 72A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Max | 500W |
Termination Type | Through Hole |
Transistor Polarity | N Channel |
Transistor Type | IGBT |
Voltage Vces | 1.2kV |
Igbt, N 72A, 1200V To-247 | Newark Electronics |
IGBT, N 72A, 1200V TO-247 | element14 |
Where can I find additional details, specifications and documents for a HGTG27N120BN?
Additional datasheets, footprints and schematics for HGTG27N120BN are listed on our Part Details page. You can also find images and similar parts to HGTG27N120BN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HGTG27N120BN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HGTG27N120BN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HGTG27N120BN fall under?
The HGTG27N120BN is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to HGTG27N120BN when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HGTG27N120BN you can contact the distributor directly for product support, shipping queries etc.
Is the HGTG27N120BN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HGTG27N120BN have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for HGTG27N120BN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HGTG27N120BN often in real-time on the comparison pages.
What if I can't find stock of HGTG27N120BN?
You can fill out our help required form which you can use to request a quote for HGTG27N120BN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.