Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
4,500
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
303,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
15,000
in stock
|
Buy Now | |
element14
from US$0.11
|
4,628
in stock
|
Buy Now | |
Farnell
from US$0.11
|
4,628
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
2,253
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
7
in stock
|
Buy Now | |
Avnet Silica
-
|
18,000
in stock
|
Buy Now | |
Rutronik
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 400V |
Forward Current If(AV) | 800mA |
Bridge Rectifier Case Style | SMD |
Forward Voltage VF Max | 1V |
No. of Pins | 4Pins |
Status: | Unknown |
---|---|
Series: | HD04 Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 400V |
Forward Current If(AV) | 400mA |
Bridge Rectifier Case Style | SMD |
Forward Voltage VF Max | 1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | HD04 Series |
SVHC | Lead (15-Jan-2019) |
Diode Mounting Type | SMD |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
HD04 Series 0.8 A 400 V Bridge Rectifier Surface Mount - MDIP-4 | Future Electronics |
Bridge Minidip Gpp Mini-Dip 0.8A 400V Rohs 3K Rohs Compliant: Yes |Diodes Inc. HD04-T | Newark Electronics |
Diode Rectifier Bridge Single 400V 0.8A 4-Pin Mini-DIP SMD T/R | Avnet America |
DIODE, RECT BRI, 400V, 0.8A, MINIDIP | element14 |
Bridge Rectifier 400V 0.8A MiniDIP SMD4 | RS |
Bridge rectifier: single-phase | Transfer Multisort Elektronik |
Bridge Rectifier 400V 0.8A MiniDIP SMD4 | Diodes Inc HD04-T | RS Americas |
BRIDGE-RECT. 0,8A 400V SMD | Rutronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 400V |
Forward Current If(AV) | 800mA |
Bridge Rectifier Case Style | SMD |
Forward Voltage VF Max | 1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a HD04-T?
Additional datasheets, footprints and schematics for HD04-T are listed on our Part Details page. You can also find images and similar parts to HD04-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HD04-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HD04-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HD04-T fall under?
The HD04-T is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to HD04-T when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HD04-T you can contact the distributor directly for product support, shipping queries etc.
Is the HD04-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HD04-T have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for HD04-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HD04-T often in real-time on the comparison pages.
What if I can't find stock of HD04-T?
You can fill out our help required form which you can use to request a quote for HD04-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.