Status: | Active |
---|---|
Series: | HCF4094 |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
11,475
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
12,825
in stock
|
Buy Now | |
element14
from US$0.38
|
12,825
in stock
|
Buy Now | |
Farnell
from US$0.37
|
12,825
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
2,961
in stock
|
Buy Now | |
EBV Elektronik
-
|
80,000
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
3- state parallel outputs for connection to common bus |
Separate serial outputs synchronous to both positive and negative clock edges for cascading |
Medium speed operation 5 MHz at 10 V |
Quiescent current specified up to 20 V |
Standardized symmetrical output characteristics |
5 V, 10 V, and 15 V parametric ratings |
Input leakage current II= 100 nA (max.) at VDD= 18 V, TA= 25 °C |
100% tested for quiescent current |
ESD performance HBM: 1 kV MM: 200 V CDM: 1 kV |
HBM: 1 kV |
MM: 200 V |
CDM: 1 kV |
Shift Register, 8Bit, Sipo, Soic-16 | Newark Electronics |
SHIFT REGISTER, 8BIT, SIPO, SOIC-16 | element14 |
STMicroelectronics, HCF4094YM013TR | RS |
IC: digital | Transfer Multisort Elektronik |
Shift Register/Latch Single Serial to Serial/Parallel 16-Pin SO T/R | EBV Elektronik |
HCF4094: 20 V 10 mA 3-Stage Output 8-Stage Shift and Store bus Register -SOIC-16 | Future Electronics |
Where can I find additional details, specifications and documents for a HCF4094YM013TR?
Additional datasheets, footprints and schematics for HCF4094YM013TR are listed on our Part Details page. You can also find images and similar parts to HCF4094YM013TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCF4094YM013TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCF4094YM013TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCF4094YM013TR fall under?
The HCF4094YM013TR is listed under Automotive Logic ICs > FlipFlop/registers.
Can I view similar or alternative parts?
You can view similar parts to HCF4094YM013TR when available in the FlipFlop/registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCF4094YM013TR you can contact the distributor directly for product support, shipping queries etc.
Is the HCF4094YM013TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for HCF4094YM013TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for HCF4094YM013TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCF4094YM013TR often in real-time on the comparison pages.
What if I can't find stock of HCF4094YM013TR?
You can fill out our help required form which you can use to request a quote for HCF4094YM013TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.