Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.99
Distributor | Stock | ||
---|---|---|---|
TE Store
from US$4.99
|
630
in stock
|
Buy Now |
Material | Brass |
---|---|
UL Flammability Rating | None |
Circuit Application | Power |
Serviceable | Yes |
Connector System | Wire-to-Device |
Sealable | No |
95MM2 NEGBAT LEAD 1/4 UNC THREAD Automotive Connector Accessory Type: Battery Lead Primary Product Material: Brass Battery Lead Brass | Automotive Connector Accessories | Part Number: HC5739 | Internal Number: HC5739 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a HC5739?
Additional datasheets, footprints and schematics for HC5739 are listed on our Part Details page. You can also find images and similar parts to HC5739 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HC5739 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HC5739 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HC5739 fall under?
The HC5739 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to HC5739 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HC5739 you can contact the distributor directly for product support, shipping queries etc.
Is the HC5739 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HC5739 have stock available?
Authorised distributors including TE Store have stock available or on a lead time for HC5739.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HC5739 often in real-time on the comparison pages.
What if I can't find stock of HC5739?
You can fill out our help required form which you can use to request a quote for HC5739 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.