Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.12
Material | Brass |
---|---|
UL Flammability Rating | None |
Circuit Application | Power |
Serviceable | Yes |
Connector System | Wire-to-Device |
Sealable | No |
Automotive Connectors STANDARD BAT CLMP NEGATIVE | Future Electronics |
STANDARD BAT CLMP NEGATIVE Automotive Connector Accessory Type: Post Clamp Primary Product Material: Brass Post Clamp Brass | Automotive Connector Accessories | Part Number: HC5884 | Internal Number: HC5884 | TE Connectivity | TE Store |
Battery Post Terminal Clamp Brass Tin Plated | Avnet Abacus |
Where can I find additional details, specifications and documents for a HC5884?
Additional datasheets, footprints and schematics for HC5884 are listed on our Part Details page. You can also find images and similar parts to HC5884 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HC5884 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HC5884 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HC5884 fall under?
The HC5884 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to HC5884 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HC5884 you can contact the distributor directly for product support, shipping queries etc.
Is the HC5884 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HC5884 have stock available?
Authorised distributors including TTI Europe, Future Electronics, TE Store, Avnet Abacus and RS have stock available or on a lead time for HC5884.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HC5884 often in real-time on the comparison pages.
What if I can't find stock of HC5884?
You can fill out our help required form which you can use to request a quote for HC5884 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.