Status: | Unknown |
---|---|
Series: | HB Series |
RoHS: | Unknown |
Prices starting from US$4.74
Resistance | 20Mohm |
---|---|
Product Range | HB Series |
Power Rating | 2W |
Resistance Tolerance | ± 1% |
Resistor Case Style | Radial Leaded |
Voltage Rating | 7.5kV |
Resistor Element Material | Thick Film |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 3mm |
External Length / Height | 10.4mm |
External Width | 26.5mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Resistor Mounting | Through Hole |
HB01RE 20M 1% 100PPM Resistance Value: 20M Ω Element Type: Thick Film Resistor Type: High Value/High Voltage Resistor Passive Component Tolerance: 1 % Passive Component Dimensions: 26.5 x 3 mm Through-Hole Resistor | 20M Ω Thick Film High Value/High Voltage Resistor 1 % | Part Number: HB120MFZRE | Internal Number: 1-1625958-8 | 26.5 x 3 mm | TE Connectivity | TE Store |
HB01 high ohmic cermet resistor,20M 1W | RS |
Res, 20M, 2W, 7.5Kv, Radial Rohs Compliant: Yes |Cgs Te Connectivity HB120MFZRE | Newark Electronics |
Resistor, Thick Film, Res 20 Megohms, Pwr-Rtg 1 W, Tol 1%,Radial, Epoxy Coat | TE Connectivity HB120MFZRE | RS Americas |
RES, 20M, 2W, 7.5KV, RADIAL | element14 |
20M OHM 1% 2W 100PPM | TTI Europe |
Where can I find additional details, specifications and documents for a HB120MFZRE?
Additional datasheets, footprints and schematics for HB120MFZRE are listed on our Part Details page. You can also find images and similar parts to HB120MFZRE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HB120MFZRE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HB120MFZRE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HB120MFZRE fall under?
The HB120MFZRE is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HB120MFZRE when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HB120MFZRE you can contact the distributor directly for product support, shipping queries etc.
Is the HB120MFZRE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HB120MFZRE have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for HB120MFZRE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HB120MFZRE often in real-time on the comparison pages.
What if I can't find stock of HB120MFZRE?
You can fill out our help required form which you can use to request a quote for HB120MFZRE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.