Status: | Unknown |
---|---|
Series: | H8 Series |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.04
|
255
in stock
|
Buy Now | |
Rapid Electronics
from US$1.15
|
250
in stock
|
Buy Now | |
Distrelec
from US$0.72
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
-
|
Buy Now | |
RS Americas
from US$2.33
|
-
|
Buy Now | |
element14
from US$0.76
|
-
|
Buy Now | |
TE Store
from US$1.93
|
-
|
Buy Now | |
Farnell
from US$0.73
|
-
|
Buy Now |
Resistance | 3.74kohm |
---|---|
Product Range | H8 Series |
Power Rating | 250mW |
Resistance Tolerance | ± 0.1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 350V |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 15ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jun-2015) |
Body Diameter | 2.5mm |
Body Length | 7.2mm |
Lead Diameter | 0.6mm |
Lead Length | 30mm |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Resistor Mounting | Through Hole |
HOLCO Axial resistor, 0.25W, 3K74 | RS |
Metal Film Res.-Through Hole H8 3K74 0.1% 15PPM | Rapid Electronics |
TE Connectivity - AMP Metal Film Resistor H8 3K74 0.1% | Distrelec |
Through Hole Metal Film Resistor, H8 Series, 3.74 Kohm, 250 Mw, - 0.1%, 350 V, Axial Leaded |Holsworthy Te Connectivity H83K74BYA | Newark Electronics |
HOLCO Series Axial Metal Film Resistor 3.74kOhms +/-0.1% 0.25W +/-15ppm/degC | TE Connectivity H83K74BYA | RS Americas |
RES, 3K74, 0.10%, 250MW, AXIAL | element14 |
Special Order: H8 3K74 0.1% 15PPM Resistance Value: 3.74K Ω Element Type: Thin Film Resistor Type: Precision Resistor Passive Component Tolerance: .1 % Passive Component Dimensions: 7.2 x 2.5 mm Through-Hole Resistor | 3.74K Ω Thin Film Precision Resistor .1 % | Part Number: H83K74BYA | Internal Number: 5-1879664-0 | 7.2 x 2.5 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a H83K74BYA?
Additional datasheets, footprints and schematics for H83K74BYA are listed on our Part Details page. You can also find images and similar parts to H83K74BYA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H83K74BYA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H83K74BYA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H83K74BYA fall under?
The H83K74BYA is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to H83K74BYA when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H83K74BYA you can contact the distributor directly for product support, shipping queries etc.
Is the H83K74BYA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H83K74BYA have stock available?
Authorised distributors including RS, Rapid Electronics, Distrelec, Newark Electronics and RS Americas have stock available or on a lead time for H83K74BYA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H83K74BYA often in real-time on the comparison pages.
What if I can't find stock of H83K74BYA?
You can fill out our help required form which you can use to request a quote for H83K74BYA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.