Status: | Unknown |
---|---|
Series: | H8 Series |
RoHS: | Unknown |
Resistance | 39.2kohm |
---|---|
Product Range | H8 Series |
Power Rating | 250mW |
Resistance Tolerance | ± 0.1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 350V |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 15ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Body Diameter | 2.5mm |
Body Length | 7.2mm |
Lead Diameter | 0.6mm |
Lead Length | 30mm |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Resistor Mounting | Through Hole |
HOLCO Axial resistor, 0.25W, 39K2 | RS |
Through Hole Metal Film Resistor, H8 Series, 39.2 Kohm, 250 Mw, - 0.1%, 350 V, Axial Leaded |Holsworthy Te Connectivity H839K2BYA | Newark Electronics |
HOLCO Series Axial Metal Film Resistor 39.2kOhms +/-0.1% 0.25W +/-15ppm/degC | TE Connectivity H839K2BYA | RS Americas |
Special Order: H8 39K2 0.1% 15PPM Resistance Value: 39.2K Ω Element Type: Thin Film Resistor Type: Precision Resistor Passive Component Tolerance: .1 % Passive Component Dimensions: 7.2 x 2.5 mm Through-Hole Resistor | 39.2K Ω Thin Film Precision Resistor .1 % | Part Number: H839K2BYA | Internal Number: 4-1879665-9 | 7.2 x 2.5 mm | TE Connectivity | TE Store |
RES, 39K2, 0.10%, 250MW, AXIAL | Farnell |
Where can I find additional details, specifications and documents for a H839K2BYA?
Additional datasheets, footprints and schematics for H839K2BYA are listed on our Part Details page. You can also find images and similar parts to H839K2BYA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H839K2BYA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H839K2BYA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H839K2BYA fall under?
The H839K2BYA is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to H839K2BYA when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H839K2BYA you can contact the distributor directly for product support, shipping queries etc.
Is the H839K2BYA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H839K2BYA have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TE Store have stock available or on a lead time for H839K2BYA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H839K2BYA often in real-time on the comparison pages.
What if I can't find stock of H839K2BYA?
You can fill out our help required form which you can use to request a quote for H839K2BYA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.