Status: | Unknown |
---|---|
Series: | H8 Series |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.09
|
36
in stock
|
Buy Now | |
Rapid Electronics
from US$1.15
|
250
in stock
|
Buy Now | |
Chip One Stop
from US$1.12
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$1.13
|
36
in stock
|
Buy Now | |
element14
from US$1.07
|
36
in stock
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now | |
RS Americas
from US$1.07
|
-
|
Buy Now | |
TE Store
from US$1.96
|
-
|
Buy Now |
Resistance | 130ohm |
---|---|
Product Range | H8 Series |
Power Rating | 250mW |
Resistance Tolerance | ± 0.1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 350V |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 15ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jun-2015) |
Body Diameter | 2.5mm |
Body Length | 7.2mm |
Lead Diameter | 0.6mm |
Lead Length | 30mm |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Resistor Mounting | Through Hole |
Metal Film Res.-Through Hole H8 130R 0.1% 15PPM | Rapid Electronics |
Through Hole Metal Film Resistor, H8 Series, 130 Ohm, 250 Mw, - 0.1%, 350 V, Axial Leaded Rohs Compliant: Yes |Holsworthy Te Connectivity H8130RBYA | Newark Electronics |
RES, 130R, 0.10%, 250MW, AXIAL | element14 |
Resistor, 130 Ohm, ± 0.1%, 250 mW, Axial Leaded, Metal Film, Precision | Avnet America |
HOLCO Series Axial Metal Film Resistor 130Ohms +/-0.1% 0.25W +/-15ppm/degC | TE Connectivity H8130RBYA | RS Americas |
Special Order: H8 130R 0.1% 15PPM Resistance Value: 130 Ω Element Type: Thin Film Resistor Type: Precision Resistor Passive Component Tolerance: .1 % Passive Component Dimensions: 7.2 x 2.5 mm Through-Hole Resistor | 130 Ω Thin Film Precision Resistor .1 % | Part Number: H8130RBYA | Internal Number: 1879663-9 | 7.2 x 2.5 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a H8130RBYA?
Additional datasheets, footprints and schematics for H8130RBYA are listed on our Part Details page. You can also find images and similar parts to H8130RBYA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H8130RBYA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H8130RBYA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H8130RBYA fall under?
The H8130RBYA is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to H8130RBYA when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H8130RBYA you can contact the distributor directly for product support, shipping queries etc.
Is the H8130RBYA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H8130RBYA have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for H8130RBYA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H8130RBYA often in real-time on the comparison pages.
What if I can't find stock of H8130RBYA?
You can fill out our help required form which you can use to request a quote for H8130RBYA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.