Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
5,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
6,756
in stock
|
Buy Now | |
element14
from US$0.19
|
6,756
in stock
|
Buy Now | |
Farnell
from US$0.24
|
6,756
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.41
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 4kV |
---|---|
Forward Current If(AV) | 250mA |
Diode Configuration | Single |
Forward Voltage VF Max | 3.5V |
Reverse Recovery Time trr Max | 2µs |
Forward Surge Current Ifsm Max | 15A |
Operating Temperature Max | 175°C |
RoHS Compliant | Yes |
Rectifier, Single, 0.25A, 4Kv, Do-204Al | Newark Electronics |
RECTIFIER, SINGLE, 0.25A, 4KV, DO-204AL | element14 |
DiodeSwitching4KV0.25A2-PinDO-204AL | RS |
GI250-4 Series 4000 V 250 mA Glass Passivated Plastic Rectifier - DO-204AL | Future Electronics |
Diode Switching 4KV 0.25A 2-Pin DO-204AL T/R | Avnet America |
GI250-4-E3/54, High Voltage Diode, 4000V 250mA, 2us, 2-Pin DO-204AL | Siliconix / Vishay GI250-4-E3/54 | RS Americas |
Where can I find additional details, specifications and documents for a GI250-4-E3/54.?
Additional datasheets, footprints and schematics for GI250-4-E3/54. are listed on our Part Details page. You can also find images and similar parts to GI250-4-E3/54. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GI250-4-E3/54. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GI250-4-E3/54. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GI250-4-E3/54. fall under?
The GI250-4-E3/54. is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to GI250-4-E3/54. when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GI250-4-E3/54. you can contact the distributor directly for product support, shipping queries etc.
Is the GI250-4-E3/54. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GI250-4-E3/54. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for GI250-4-E3/54..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GI250-4-E3/54. often in real-time on the comparison pages.
What if I can't find stock of GI250-4-E3/54.?
You can fill out our help required form which you can use to request a quote for GI250-4-E3/54. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.