Status: | Unknown |
---|---|
Series: | GiGuard Series |
RoHS: | Unknown |
Prices starting from US$0.0465
Product Range | GiGuard Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 5V |
Clamping Voltage Vc Max | 12V |
Diode Case Style | 0201 |
No. of Pins | - |
Breakdown Voltage Min | 5.5V |
Breakdown Voltage Max | - |
Peak Pulse Power Dissipation | 60W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Tvs Diode, 60W, 5V, Bidir, 0201 Rohs Compliant: Yes |Kyocera Avx GG020105100N2P | Newark Electronics |
TVS DIODE, 60W, 5V, BIDIR, 0201 | element14 |
TVS DIODE 12VC 6A 0201 | Future Electronics |
ESD Suppressor TVS Single Bidirectional ±20kV@Air Gap/±20kV@Contact Disc 2-Pin 0201 T/R | Avnet America |
ESD Suppressor TVS Single Bidirectional �20kV@Air Gap/�20kV@Contact Disc 2-Pin 0201 T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a GG020105100N2P?
Additional datasheets, footprints and schematics for GG020105100N2P are listed on our Part Details page. You can also find images and similar parts to GG020105100N2P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GG020105100N2P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GG020105100N2P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GG020105100N2P fall under?
The GG020105100N2P is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to GG020105100N2P when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GG020105100N2P you can contact the distributor directly for product support, shipping queries etc.
Is the GG020105100N2P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GG020105100N2P have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for GG020105100N2P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GG020105100N2P often in real-time on the comparison pages.
What if I can't find stock of GG020105100N2P?
You can fill out our help required form which you can use to request a quote for GG020105100N2P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.