Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
4,300
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
97,500
in stock
|
Buy Now | |
element14
from US$0.22
|
33,595
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
28,345
in stock
|
Buy Now | |
Farnell
from US$0.21
|
28,345
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
7,500
in stock
|
Buy Now | |
Avnet America
-
|
7,500
in stock
|
Buy Now | |
Avnet Silica
-
|
7,500
in stock
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low forward voltage drop. |
High current capability. |
Easy pick and place. |
High surge current capability. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | GF1M |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 1 |
trr Max (ns) | 2000 |
VRRM Max (V) | 1000 |
VFM Max (V) | 1.2 |
IFSM Max (A) | 30 |
IR Max (mA) | 0.005 |
Package Type | SMA |
GF1M Series 1000 V 1 A Surface Mount General Purpose Rectifier - DO-214AC | Future Electronics |
STANDARD DIODE, 1A, 1KV, DO-214AC | element14 |
Standard Power Diode, Single, 1 Kv, 1 A, 1.2 V, 30 A, 175 C Rohs Compliant: Yes |Onsemi GF1M | Newark Electronics |
DIODE, RECTIFIER, 1A, 1000V, DO214AC | Farnell |
Diode, Fairchild, GF1M | RS |
Diode Switching 1KV 1A 2-Pin DO-214AC T/R | Avnet America |
Diode, glass passivated rectifier, high current, low forward voltage drop | ON Semiconductor GF1M | RS Americas |
Where can I find additional details, specifications and documents for a GF1M?
Additional datasheets, footprints and schematics for GF1M are listed on our Part Details page. You can also find images and similar parts to GF1M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GF1M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GF1M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GF1M fall under?
The GF1M is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to GF1M when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GF1M you can contact the distributor directly for product support, shipping queries etc.
Is the GF1M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for GF1M have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and Chip One Stop have stock available or on a lead time for GF1M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GF1M often in real-time on the comparison pages.
What if I can't find stock of GF1M?
You can fill out our help required form which you can use to request a quote for GF1M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.