Status: | Unknown |
---|---|
Series: | GDS Series |
RoHS: | Unknown |
Prices starting from US$1.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.81
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.76
|
46
in stock
|
Buy Now | |
Rapid Electronics
from US$2.14
|
46
in stock
|
Buy Now | |
Chip One Stop
from US$1.59
|
46
in stock
|
Buy Now | |
Avnet America
from US$1.73
|
-
|
Buy Now | |
element14
from US$2.02
|
-
|
Buy Now | |
TTI Europe
from US$1.46
|
-
|
Buy Now |
No. of Circuits | 8Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | SMD |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
Product Range | GDS Series |
Gds0804=Dip Sw,slide,thru/Hl |Alcoswitch Te Connectivity GDS0804 | Newark Electronics |
DIP Switches/SIP Switches LOW PROFILE 8 POS | Rapid Electronics |
Switch DIP ON OFF SPST 8 Slide 0.025A 24VDC PC Pins 2.54mm Thru-Hole T/R | Avnet America |
DIP SW SPST 8P 0.025A 24V | TTI Europe |
Where can I find additional details, specifications and documents for a GDS0804?
Additional datasheets, footprints and schematics for GDS0804 are listed on our Part Details page. You can also find images and similar parts to GDS0804 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GDS0804 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GDS0804 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GDS0804 fall under?
The GDS0804 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to GDS0804 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GDS0804 you can contact the distributor directly for product support, shipping queries etc.
Is the GDS0804 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GDS0804 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and element14 have stock available or on a lead time for GDS0804.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GDS0804 often in real-time on the comparison pages.
What if I can't find stock of GDS0804?
You can fill out our help required form which you can use to request a quote for GDS0804 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.