Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Circuits | 2Circuits |
---|---|
Contact Configuration | SPST |
Switch Mounting | SMD |
Product Range | - |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
Switch Actuator Style | Rocker |
Switch, Dip, 2 Position, Spst, Recessed, 25Ma | Newark Electronics |
Switch DIP OFF ON SPST 2 Recessed Rocker 0.025A 24VDC J-Bend SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a GDH02SATR04?
Additional datasheets, footprints and schematics for GDH02SATR04 are listed on our Part Details page. You can also find images and similar parts to GDH02SATR04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GDH02SATR04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GDH02SATR04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GDH02SATR04 fall under?
The GDH02SATR04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to GDH02SATR04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GDH02SATR04 you can contact the distributor directly for product support, shipping queries etc.
Is the GDH02SATR04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GDH02SATR04 have stock available?
Authorised distributors including Newark Electronics, Avnet America and element14 have stock available or on a lead time for GDH02SATR04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GDH02SATR04 often in real-time on the comparison pages.
What if I can't find stock of GDH02SATR04?
You can fill out our help required form which you can use to request a quote for GDH02SATR04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.