Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.77
|
620
in stock
|
Buy Now | |
element14
from US$0.87
|
8,610
in stock
|
Buy Now | |
Newark Electronics
from US$1.04
|
8,410
in stock
|
Buy Now | |
Farnell
from US$0.85
|
8,410
in stock
|
Buy Now | |
Distrelec
from US$0.70
|
1,506
in stock
|
Buy Now | |
Future Electronics
from US$0.76
|
899
in stock
|
Buy Now | |
EBV Elektronik
-
|
800
in stock
|
Buy Now | |
Rutronik
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.74
|
-
|
Buy Now | |
Avnet Asia
from US$0.78
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Glass-Passivated Junction |
Surge Overload Rating: 200 A peak |
Reliable Low-Cost Construction Utilizing Molded Plastic Technique |
Ideal for Printed Circuit Bboard |
UL certified, UL #E258596 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | GBU8M |
---|---|
Compliance | Pb-free |
Type | Bridge |
IO(rec) Max (A) | 8 |
trr Max (ns) | - |
VRRM Max (V) | 1000 |
VFM Max (V) | 1 |
IFSM Max (A) | 200 |
IR Max (mA) | 0.005 |
Package Type | SIP-4 |
BRIDGE RECTIFIER | element14 |
Bridge Rectifier Diode, Single, 1 Kv, 8 A, Sip, 1 V, 4 Rohs Compliant: Yes |Onsemi GBU8M | Newark Electronics |
GBU8M Series 6 A 1000 V Through Hole Glass Passivated Bridge Rectifier - GBU-4 | Future Electronics |
Bridge Rectifier 1000V 8A Case GBU | RS |
Diode Rectifier Bridge Single 1KV 8A 4-Pin Case GBU Rail | EBV Elektronik |
Where can I find additional details, specifications and documents for a GBU8M?
Additional datasheets, footprints and schematics for GBU8M are listed on our Part Details page. You can also find images and similar parts to GBU8M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBU8M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBU8M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBU8M fall under?
The GBU8M is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to GBU8M when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBU8M you can contact the distributor directly for product support, shipping queries etc.
Is the GBU8M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for GBU8M have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Distrelec and Future Electronics have stock available or on a lead time for GBU8M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBU8M often in real-time on the comparison pages.
What if I can't find stock of GBU8M?
You can fill out our help required form which you can use to request a quote for GBU8M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.