Status: | Unknown |
---|---|
Series: | GBU6A, GBU6B, GBU6D, GBU6G, GBU6J, GBU6K, GBU6M |
RoHS: | Unknown |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.39
|
440
in stock
|
Buy Now | |
Future Electronics
from US$0.82
|
1,400
in stock
|
Buy Now | |
Newark Electronics
from US$1.63
|
440
in stock
|
Buy Now | |
element14
from US$1.40
|
440
in stock
|
Buy Now | |
Avnet America
from US$0.98
|
-
|
Buy Now | |
TTI Europe
from US$0.79
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
UL recognition file number E54214 |
Ideal for printed circuit boards |
High surge current capability |
Applications |
---|
General purpose use in AC/DC bridge full wave? rectification for monitor, TV, printer, switching mode? power supply, adapter, audio equipment, and home? appliances applications. |
Application Notes |
---|
Application Note |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
GBU8G Series 400 V 8 A Glass Passivated Single-Phase Bridge Rectifier - GBU-4 | Future Electronics |
Bridge Rectifier Diode, Single, 400 V, 8 A, 1 V, Sip, 4 Rohs Compliant: Yes |Vishay GBU8G-E3/51 | Newark Electronics |
BRIDGE RECTIFIER, 8A, 400V | element14 |
Diode Rectifier Bridge Single 400V 8A 4-Pin Case GBU Bulk | Avnet America |
8.0A 400V BR GBU | TTI Europe |
Where can I find additional details, specifications and documents for a GBU8G-E3/51?
Additional datasheets, footprints and schematics for GBU8G-E3/51 are listed on our Part Details page. You can also find images and similar parts to GBU8G-E3/51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBU8G-E3/51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBU8G-E3/51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBU8G-E3/51 fall under?
The GBU8G-E3/51 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to GBU8G-E3/51 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBU8G-E3/51 you can contact the distributor directly for product support, shipping queries etc.
Is the GBU8G-E3/51 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GBU8G-E3/51 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for GBU8G-E3/51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBU8G-E3/51 often in real-time on the comparison pages.
What if I can't find stock of GBU8G-E3/51?
You can fill out our help required form which you can use to request a quote for GBU8G-E3/51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.