Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.81
|
519
in stock
|
Buy Now | |
Distrelec
from US$1.09
|
2,558
in stock
|
Buy Now | |
Conrad
from US$0.42
|
871
in stock
|
Buy Now | |
element14
from US$0.74
|
519
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
468
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
152
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
-
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Glass-Passivated Junction |
Surge Overload Rating: 150 A peak |
Reliable Low-Cost Construction Utilizing Molded Plastic Technique |
Ideal for Printed Circuit Bboard |
UL certified, UL #E258596 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | GBU4B |
---|---|
Compliance | Pb-free |
Type | Bridge |
IO(rec) Max (A) | 4 |
trr Max (ns) | - |
VRRM Max (V) | 100 |
VFM Max (V) | 1 |
IFSM Max (A) | 150 |
IR Max (mA) | 0.005 |
Package Type | SIP-4 |
BRIDGE RECTIFIER, SINGLE PHASE, 4A, 100V THOUGH HOLE | element14 |
Bridge Rectifier, Single Phase, 4A, 100V Though Hole | Newark Electronics |
GBU4A Series 1 V 3 A 100 V Max Reverse Voltage Through Hole Bridge Rectifier-GBU | Future Electronics |
Diode Rectifier Bridge Single 100V 4A 4-Pin Case GBU T/R | Avnet America |
Where can I find additional details, specifications and documents for a GBU4B?
Additional datasheets, footprints and schematics for GBU4B are listed on our Part Details page. You can also find images and similar parts to GBU4B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBU4B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBU4B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBU4B fall under?
The GBU4B is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to GBU4B when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBU4B you can contact the distributor directly for product support, shipping queries etc.
Is the GBU4B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for GBU4B have stock available?
Authorised distributors including Distrelec, Conrad, element14, Farnell and Newark Electronics have stock available or on a lead time for GBU4B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBU4B often in real-time on the comparison pages.
What if I can't find stock of GBU4B?
You can fill out our help required form which you can use to request a quote for GBU4B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.