Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.48
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 1kV |
Forward Current If(AV) | 50A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Body Height Max | 11.23mm |
Case Temperature Tc | 55°C |
Current Ir Max | 10µA |
Current Temperature | 55°C |
Diode Mounting Type | SMD |
Diode Type | Bridge Rectifier |
External Depth | 28.8mm |
External Length / Height | 11.1mm |
External Width | 28.8mm |
Fixing Hole Diameter | 5.6mm |
Flammability Rating | UL |
Forward Surge Current Ifsm Max | 400A |
Isolation Voltage | 2.5kV |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -50°C |
Junction to Case Thermal Resistance A | 1.5°C/W |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Output Current Max | 50A |
RMS Input Voltage | 700V |
Termination Type | Screw |
Voltage Rating VAC | 700V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
Bridge Rect Diode, 1-Ph, 1Kv, Module | Newark Electronics |
DIODE, BRIDGE RECT, 1-PH, 1KV, MODULE | element14 |
Where can I find additional details, specifications and documents for a GBPC5010+?
Additional datasheets, footprints and schematics for GBPC5010+ are listed on our Part Details page. You can also find images and similar parts to GBPC5010+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBPC5010+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBPC5010+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBPC5010+ fall under?
The GBPC5010+ is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to GBPC5010+ when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBPC5010+ you can contact the distributor directly for product support, shipping queries etc.
Is the GBPC5010+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GBPC5010+ have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for GBPC5010+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBPC5010+ often in real-time on the comparison pages.
What if I can't find stock of GBPC5010+?
You can fill out our help required form which you can use to request a quote for GBPC5010+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.