Status: | Unknown |
---|---|
Series: | GBPC Series |
RoHS: | Unknown |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.08
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.77
|
494
in stock
|
Buy Now | |
element14
from US$1.48
|
494
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.02
|
79
in stock
|
Buy Now | |
Schukat Electronic
from US$2.54
|
45
in stock
|
Buy Now | |
Avnet America
from US$2.40
|
-
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 50A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | GBPC Series |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 50A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
Diode, Bridge Rect, 1-Ph, 100V, Module | Newark Electronics |
DIODE, BRIDGE RECT, 1-PH, 100V, MODULE | element14 |
Where can I find additional details, specifications and documents for a GBPC5001+?
Additional datasheets, footprints and schematics for GBPC5001+ are listed on our Part Details page. You can also find images and similar parts to GBPC5001+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBPC5001+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBPC5001+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBPC5001+ fall under?
The GBPC5001+ is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to GBPC5001+ when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBPC5001+ you can contact the distributor directly for product support, shipping queries etc.
Is the GBPC5001+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GBPC5001+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Schukat Electronic have stock available or on a lead time for GBPC5001+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBPC5001+ often in real-time on the comparison pages.
What if I can't find stock of GBPC5001+?
You can fill out our help required form which you can use to request a quote for GBPC5001+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.