Status: | Active |
---|---|
Series: | GBPC2506 |
RoHS: | Compliant |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.25
|
160
in stock
|
Buy Now | |
Future Electronics
from US$1.01
|
500
in stock
|
Buy Now | |
Schukat Electronic
from US$1.77
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
5
in stock
|
Buy Now | |
Avnet America
from US$2.51
|
-
|
Buy Now | |
element14
from US$1.92
|
-
|
Buy Now | |
Farnell
from US$2.66
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Integrally molded heatsink provided very low thermal resistance for maximum heat dissipation |
Surge overload rartings from 300 A to 400 A |
Isolated voltage from case to lead over 2500 V |
UL certified, UL #E258596 |
Terminals Finish Material - Silver (solderable per MIL-STD-202, Method 208 for the wire type GBPC-W package), - Nickel for GBPC package |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | GBPC2506 |
---|---|
Compliance | Pb-free |
Type | Series |
IO(rec) Max (A) | 25 |
trr Max (ns) | - |
VRRM Max (V) | 600 |
VFM Max (V) | 1.1 |
IFSM Max (A) | 300 |
IR Max (mA) | 0.005 |
Package Type | GBPC4 28.75x28.75 |
Bridge Rectifier, Single Phase, 25A 600V Though Hole | Newark Electronics |
Diode Rectifier Bridge Single 600V 25A 4-Pin Case GBPC-W Bulk | Avnet America |
BRIDGE RECTIFIER, 1PH, 25A, 600V, THD | Farnell |
Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | GBPC Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 25A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | GBPC Series |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | GBPC Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 25A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | GBPC Series |
SVHC | No SVHC (27-Jun-2018) |
Bridge Rect. 25A 420V(RMS) Wire | Schukat Electronic |
Diode Bridge Rectifier Single Phase 600V 25A 4-Pin Case GBPC-W Tray | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 25A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
DIODE, BRIDGE RECT, 1-PH, 600V, MODULE | element14 |
Where can I find additional details, specifications and documents for a GBPC2506W?
Additional datasheets, footprints and schematics for GBPC2506W are listed on our Part Details page. You can also find images and similar parts to GBPC2506W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBPC2506W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBPC2506W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBPC2506W fall under?
The GBPC2506W is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to GBPC2506W when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBPC2506W you can contact the distributor directly for product support, shipping queries etc.
Is the GBPC2506W RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for GBPC2506W have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, RS, Newark Electronics and Avnet America have stock available or on a lead time for GBPC2506W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBPC2506W often in real-time on the comparison pages.
What if I can't find stock of GBPC2506W?
You can fill out our help required form which you can use to request a quote for GBPC2506W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.