Status: | Active |
---|---|
Series: | GBPC1201 |
RoHS: | Compliant |
Integrally molded heatsink provided very low thermal resistance for maximum heat dissipation |
Surge overload rartings from 300 A to 400 A |
Isolated voltage from case to lead over 2500 V |
UL certified, UL #E258596 |
Terminals Finish Material - Silver (solderable per MIL-STD-202, Method 208 for the wire type GBPC-W package), - Nickel for GBPC package |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | GBPC1201 |
---|---|
Compliance | Pb-free |
Type | Series |
IO(rec) Max (A) | 12 |
trr Max (ns) | - |
VRRM Max (V) | 100 |
VFM Max (V) | 1.1 |
IFSM Max (A) | 300 |
IR Max (mA) | 0.005 |
Package Type | GBPC4 28.75x28.75 |
Rectifier, Fairchild, GBPC1201 | RS |
Bridge Rectifier, Single Phase, 12A, 100V Qc | Newark Electronics |
GBPC12 Series 100 V 12 A Quick Connect Terminal Bridge Rectifier - GBPC-4 | Future Electronics |
Diode Rectifier Bridge Single 100V 12A 4-Pin Case GBPC Bulk | Avnet America |
Where can I find additional details, specifications and documents for a GBPC1201?
Additional datasheets, footprints and schematics for GBPC1201 are listed on our Part Details page. You can also find images and similar parts to GBPC1201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBPC1201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBPC1201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBPC1201 fall under?
The GBPC1201 is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to GBPC1201 when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBPC1201 you can contact the distributor directly for product support, shipping queries etc.
Is the GBPC1201 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for GBPC1201 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for GBPC1201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBPC1201 often in real-time on the comparison pages.
What if I can't find stock of GBPC1201?
You can fill out our help required form which you can use to request a quote for GBPC1201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.