Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 8A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 950mV |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 8A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 950mV |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
DIODE, BRIDGE RECT, 1-PH, 8A, 600V, SIP | element14 |
Where can I find additional details, specifications and documents for a GBJ806F?
Additional datasheets, footprints and schematics for GBJ806F are listed on our Part Details page. You can also find images and similar parts to GBJ806F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBJ806F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBJ806F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBJ806F fall under?
The GBJ806F is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to GBJ806F when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBJ806F you can contact the distributor directly for product support, shipping queries etc.
Is the GBJ806F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GBJ806F have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for GBJ806F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBJ806F often in real-time on the comparison pages.
What if I can't find stock of GBJ806F?
You can fill out our help required form which you can use to request a quote for GBJ806F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.