Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.31
|
45
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
1,282
in stock
|
Buy Now | |
element14
from US$0.54
|
1,281
in stock
|
Buy Now | |
Farnell
from US$0.64
|
1,281
in stock
|
Buy Now | |
Future Electronics
from US$0.72
|
9
in stock
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now | |
RS Americas
from US$2.24
|
-
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 10A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 950mV |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 10A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 1.05V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
RoHS Compliant | Yes |
10A 600V Bridge Rectifier Case GBJ | RS |
GBJ1006 Series 10 A 600 V Bridge Rectifier Through Hole - GBJ-4 | Future Electronics |
Diode Rectifier Bridge Single 600V 10A 4-Pin(4+Tab) GBJ Tube | Avnet America |
10A 600V Bridge Rectifier Case GBJ | Diodes Inc GBJ1006-F | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
Diode, Bridge Rect, 1-Ph, 10A, 600V, Sip | Newark Electronics |
DIODE, BRIDGE RECT, 1-PH, 10A, 600V, SIP | element14 |
Where can I find additional details, specifications and documents for a GBJ1006F?
Additional datasheets, footprints and schematics for GBJ1006F are listed on our Part Details page. You can also find images and similar parts to GBJ1006F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBJ1006F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBJ1006F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBJ1006F fall under?
The GBJ1006F is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to GBJ1006F when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBJ1006F you can contact the distributor directly for product support, shipping queries etc.
Is the GBJ1006F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GBJ1006F have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for GBJ1006F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBJ1006F often in real-time on the comparison pages.
What if I can't find stock of GBJ1006F?
You can fill out our help required form which you can use to request a quote for GBJ1006F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.