Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Connection | Open End |
---|---|
Wire Length | 76mm |
Wire/Cladding Connection | 30 AWG Silver Plated Copper, White TFE Insulated .024" OD |
Package | Epoxy Radial Discrete |
Tolerance β-Value | ±.5% |
Sensor Type | Epoxy Coated NTC Thermistor |
Model Number | GA3K3A1iB |
25/85 Beta Value | 3976K |
Resistance (at Tref) | 3kΩ |
抵抗の参照温度 | 25°C |
Maximum Temperature | 257°F, 125°C |
Ambient Temperature Range | -40 – 125°C |
Temperature Accuracy | ± .2 from 0 – 70°C |
Thermistor NTC 3k Ohm 2-Pin Radial Leaded | Avnet America |
TEMPERATURE SENSORS | Richardson RFPD |
NTC Thermistors DISCRETE 3K OHMS 0.2C FROM 0C TO 70C | Sager |
Where can I find additional details, specifications and documents for a GA3K3A1IB?
Additional datasheets, footprints and schematics for GA3K3A1IB are listed on our Part Details page. You can also find images and similar parts to GA3K3A1IB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GA3K3A1IB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GA3K3A1IB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GA3K3A1IB fall under?
The GA3K3A1IB is listed under Sensors > Temperature Sensors > NTC Thermistors Sensors and Probes > Discrete NTC.
Can I view similar or alternative parts?
You can view similar parts to GA3K3A1IB when available in the Discrete NTC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GA3K3A1IB you can contact the distributor directly for product support, shipping queries etc.
Is the GA3K3A1IB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GA3K3A1IB have stock available?
Authorised distributors including Future Electronics, Avnet America, Richardson RFPD and Sager have stock available or on a lead time for GA3K3A1IB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GA3K3A1IB often in real-time on the comparison pages.
What if I can't find stock of GA3K3A1IB?
You can fill out our help required form which you can use to request a quote for GA3K3A1IB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.