Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Connection | Open End |
---|---|
Wire Length | 76mm |
Wire/Cladding Connection | 32 AWG (.2mm) Alloy 180 Tin Plated |
Package | Epoxy Radial Discrete |
Tolerance β-Value | ±.5% |
Sensor Type | Epoxy Coated NTC Thermistor |
Model Number | GA30K6A1D |
25/85 Beta Value | 4261K |
Maximum Temperature | 125°C, 257°F |
Temperature Accuracy | ± 1 from 0 – 70°C |
Ambient Temperature Range | -40 – 125°C |
抵抗の参照温度 | 25°C |
Resistance (at Tref) | 30kΩ |
Discrete Ntc, 30,000 ± 1°C |Te Connectivity Sensors GA30K6A1D | Newark Electronics |
Thermistor NTC 30k Ohm 2-Pin Radial Leaded | Avnet America |
NTC Thermistors Discrete NTC, 30,000O +/- 1?C | Sager |
Where can I find additional details, specifications and documents for a GA30K6A1D?
Additional datasheets, footprints and schematics for GA30K6A1D are listed on our Part Details page. You can also find images and similar parts to GA30K6A1D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GA30K6A1D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GA30K6A1D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GA30K6A1D fall under?
The GA30K6A1D is listed under Sensors > Temperature Sensors > NTC Thermistors Sensors and Probes > Discrete NTC.
Can I view similar or alternative parts?
You can view similar parts to GA30K6A1D when available in the Discrete NTC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GA30K6A1D you can contact the distributor directly for product support, shipping queries etc.
Is the GA30K6A1D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GA30K6A1D have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for GA30K6A1D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GA30K6A1D often in real-time on the comparison pages.
What if I can't find stock of GA30K6A1D?
You can fill out our help required form which you can use to request a quote for GA30K6A1D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.