Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Connection | Open End |
---|---|
Wire Length | 35mm |
Wire/Cladding Connection | 31 AWG (0.5mm) Axial Tin/Nickel Plated Copper |
Package | Glass Axial Discrete |
Model Number | GA10KF3960DPGN |
Sensor Type | Glass Encapsulated NTC Thermistor |
Tolerance β-Value | ±1% |
25/85 Beta Value | 3960K |
Resistance (at Tref) | 10kΩ |
Ambient Temperature Range | -40 – 250°C |
Temperature Accuracy | ± .2 @ 25°C |
抵抗の参照温度 | 25°C |
Maximum Temperature | 572°F, 300°C |
Do-35 Glass Axial,10K Ohm,+/-0.2C |Te Connectivity Sensors GA10KF3960DPGN | Newark Electronics |
Thermistor NTC 10000Ohm ±1% 2-Pin DO-35 | Avnet America |
DO-35 GLASS AXIAL,10K OHM,+/-0.2C | TE Connectivity GA10KF3960DPGN | RS Americas |
TEMPERATURE SENSORS | Richardson RFPD |
NTC Thermistors DO-35 GLASS AXIAL, 10K OHM,0.2C | Sager |
Where can I find additional details, specifications and documents for a GA10KF3960DPGN?
Additional datasheets, footprints and schematics for GA10KF3960DPGN are listed on our Part Details page. You can also find images and similar parts to GA10KF3960DPGN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GA10KF3960DPGN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GA10KF3960DPGN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GA10KF3960DPGN fall under?
The GA10KF3960DPGN is listed under Sensors > Temperature Sensors > NTC Thermistors Sensors and Probes > Discrete NTC.
Can I view similar or alternative parts?
You can view similar parts to GA10KF3960DPGN when available in the Discrete NTC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GA10KF3960DPGN you can contact the distributor directly for product support, shipping queries etc.
Is the GA10KF3960DPGN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GA10KF3960DPGN have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Richardson RFPD and Sager have stock available or on a lead time for GA10KF3960DPGN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GA10KF3960DPGN often in real-time on the comparison pages.
What if I can't find stock of GA10KF3960DPGN?
You can fill out our help required form which you can use to request a quote for GA10KF3960DPGN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.