Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.49
|
932
in stock
|
Buy Now | |
Richardson RFPD
from US$7.68
|
1,101
in stock
|
Buy Now | |
RS Americas
from US$18.57
|
995
in stock
|
Buy Now | |
element14
from US$17.73
|
45
in stock
|
Buy Now | |
Farnell
from US$17.72
|
45
in stock
|
Buy Now | |
Newark Electronics
from US$3.41
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$17.35
|
-
|
Buy Now | |
Avnet America
from US$11.92
|
-
|
Buy Now | |
Sager
from US$14.84
|
-
|
Buy Now |
Filter | Long Wave Pass 5.5µm |
---|---|
Length | .17in, 4.4mm |
Wire Length | 13.5mm, .53in |
Diameter | 32 – 212in, 9.1mm |
Supply Voltage | 1.68 – 3.6V |
Output Interface | I2C |
Output/Span Resolution | .1°C |
Optics | Flat Window |
Pixel Type | OEM Module, Single Pixel |
Package | TO-5 |
Model Number | TSD305-1C55 |
Sensor Type | Digital Thermopile Component |
Wire/Cladding/Connection | Metal Pin |
Ambient Temperature Range | -20 – 85°C, -4 – 185°F |
Object Temp. Accuracy | ± 1°C |
Object Temperature Range | 32 – 212°F, 0 – 100°C |
TEMPERATURE SENSORS | Richardson RFPD |
Sensor, TSD305-1C55, Temperature, G-TPMO-101 | TE Connectivity G-TPMO-101 | RS Americas |
Digital Thermopile Component,TO-5 | RS |
DIGITAL THERMOPILE SENSOR, 0 TO 100DEGC | element14 |
Digital Thermopile Sensor, 0 To 100Degc | Newark Electronics |
Temp Sensor Digital I2C 5-Pin TO | Avnet Abacus |
TSD305-1C55 Digital Thermopile Sensor | Future Electronics |
Infrared Detectors TSD305-1C55 | Sager |
Where can I find additional details, specifications and documents for a G-TPMO-101?
Additional datasheets, footprints and schematics for G-TPMO-101 are listed on our Part Details page. You can also find images and similar parts to G-TPMO-101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G-TPMO-101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G-TPMO-101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G-TPMO-101 fall under?
The G-TPMO-101 is listed under Sensors > Temperature Sensors > Thermopile Infrared Digital Sensors.
Can I view similar or alternative parts?
You can view similar parts to G-TPMO-101 when available in the Thermopile Infrared Digital Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G-TPMO-101 you can contact the distributor directly for product support, shipping queries etc.
Is the G-TPMO-101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G-TPMO-101 have stock available?
Authorised distributors including Richardson RFPD, RS Americas, RS, element14 and Farnell have stock available or on a lead time for G-TPMO-101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G-TPMO-101 often in real-time on the comparison pages.
What if I can't find stock of G-TPMO-101?
You can fill out our help required form which you can use to request a quote for G-TPMO-101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.