Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
370
in stock
|
Buy Now | |
Avnet Asia
from US$0.16
|
16,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
14,947
in stock
|
Buy Now | |
element14
from US$0.22
|
14,947
in stock
|
Buy Now | |
Farnell
from US$0.21
|
14,947
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
6,680
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
4,807
in stock
|
Buy Now | |
Avnet Silica
-
|
48,000
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.33
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | FZT790A |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | Low VCE(sat) |
VCE(sat) Max (V) | 0.75 |
IC Cont. (A) | 3 |
VCEO Min (V) | 40 |
VCBO (V) | 50 |
VEBO (V) | 5 |
VBE(sat) (V) | 1 |
VBE(on) (V) | 1 |
hFE Min | 300 |
hFE Max | 800 |
fT Min (MHz) | 100 |
PTM Max (W) | 2 |
Package Type | SOT-223-4 / TO-261-4 |
Trans GP BJT PNP 40V 3A 4-Pin(3+Tab) SOT-223 T/R | Avnet Asia |
Bipolar (Bjt) Single Transistor, Pnp, -40 V, 100 Mhz, 2 W, -3 A, 150 Rohs Compliant: Yes |Onsemi FZT790A | Newark Electronics |
TRANSISTOR, BIPOL, PNP, -40V, SOT-223-4 | element14 |
Transistor: PNP | Transfer Multisort Elektronik |
Transistor GP PNP 40V 3A SOT223 | RS |
FZT790A Series 40 V 3 A Surface Mount PNP Low Saturation Transistor - SOT-223 | Future Electronics |
Transistor, PNP, low saturation, 40V, 3A, -55 to 150C, PD 2W, SOT223 | ON Semiconductor FZT790A | RS Americas |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | On Request* |
Product Type | PNP |
VCEO, VCES (V) | 40 V |
IC (A) | 3 A |
ICM (A) | 6 A |
PD (W) | 2 W |
hFE (min) | 250 Min |
hFE(@ IC) | 0.5 A |
hFE(Min 2) | 150 |
hFE(@ IC2) | 2 A |
VCE (SAT)Max (mV) | 250 mV |
VCE (SAT) (@ IC/IB2) (A/m A) (A/m A) | 0.05/5 |
VCE (SAT)(Max.2) | 450 mV |
VCE (SAT) (@ IC/IB) (A/m A) | 0.01/1 |
fT (MHz) | 100 MHz |
RCE(SAT) | N/A mΩ |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | 40V |
Transition Frequency ft | 100MHz |
Power Dissipation Pd | 2W |
DC Collector Current | 3A |
DC Current Gain hFE | 300hFE |
Transistor Case Style | SOT-223 |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | Lead (15-Jan-2019) |
Collector Emitter Saturation Voltage Vce(on) | 750mV |
Continuous Collector Current Ic Max | 3A |
Current Ic @ Vce Sat | 2A |
Current Ic Continuous a Max | 3A |
Current Ic hFE | 500mA |
Full Power Rating Temperature | 25°C |
Gain Bandwidth ft Min | 100MHz |
Gain Bandwidth ft Typ | 100MHz |
Hfe Min | 250 |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Ptot Max | 2W |
Pulsed Current Icm | 6A |
SMD Marking | FZT790A |
Voltage Vcbo | 25V |
Where can I find additional details, specifications and documents for a FZT790A?
Additional datasheets, footprints and schematics for FZT790A are listed on our Part Details page. You can also find images and similar parts to FZT790A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FZT790A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FZT790A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FZT790A fall under?
The FZT790A is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to FZT790A when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FZT790A you can contact the distributor directly for product support, shipping queries etc.
Is the FZT790A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FZT790A have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for FZT790A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FZT790A often in real-time on the comparison pages.
What if I can't find stock of FZT790A?
You can fill out our help required form which you can use to request a quote for FZT790A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.