Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Category | Medium Power Transistor |
---|---|
Compliance(Only Automotive supports PPAP) | Standard |
Polarity | PNP |
VCEO, VCES (V) | 25 |
IC (A) | 3 |
ICM (A) | 8 |
PD (W) | 2 |
hFE (Min) | 100 |
hFE (@ IC) (A) | 1 |
hFE(Min 2) | 75 |
hFE (@ IC2) (A) | 2 |
VCE(sat) Max (mV) | 300 |
VCE(SAT) (@ IC/IB) (A/mA) | 1/100 |
VCE(sat) (Max.2) (mV) | 600 |
VCE(sat) (@ IC/IB2) (A/mA) | 3/300 |
fT (MHz) | 160 |
RCE(sat) (mΩ) | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -25V |
Transition Frequency ft | 100MHz |
Power Dissipation Pd | 2W |
DC Collector Current | -3A |
DC Current Gain hFE | 15hFE |
Transistor Case Style | SOT-223 |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -25V |
Transition Frequency ft | 160MHz |
Power Dissipation Pd | 2W |
DC Collector Current | 3A |
DC Current Gain hFE | 200hFE |
Transistor Case Style | SOT-223 |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | Lead (15-Jan-2019) |
Collector Emitter Saturation Voltage Vce(on) | -300mV |
Continuous Collector Current Ic Max | 3A |
Current Ic Continuous a Max | 3A |
Current Ic hFE | 1A |
Full Power Rating Temperature | 25°C |
Gain Bandwidth ft Min | 100MHz |
Gain Bandwidth ft Typ | 160MHz |
Hfe Min | 100 |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Ptot Max | 2W |
Pulsed Current Icm | 8A |
SMD Marking | FZT649 |
Voltage Vcbo | 35V |
Transistor, Pnp, 25V, 3A, 2W, Sot-223 | Newark Electronics |
TRANSISTOR, PNP, SOT-223 | element14 |
Where can I find additional details, specifications and documents for a FZT749?
Additional datasheets, footprints and schematics for FZT749 are listed on our Part Details page. You can also find images and similar parts to FZT749 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FZT749 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FZT749 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FZT749 fall under?
The FZT749 is listed under Transistors < 30V.
Can I view similar or alternative parts?
You can view similar parts to FZT749 when available in the Transistors < 30V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FZT749 you can contact the distributor directly for product support, shipping queries etc.
Is the FZT749 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for FZT749 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FZT749.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FZT749 often in real-time on the comparison pages.
What if I can't find stock of FZT749?
You can fill out our help required form which you can use to request a quote for FZT749 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.