Status: | Active |
---|---|
Series: | FXLA104 |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.88
|
4,784
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
4,784
in stock
|
Buy Now | |
element14
from US$1.08
|
4,784
in stock
|
Buy Now | |
Avnet America
-
|
1,015
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
• Bi-Directional Interface between Two Levels: from 1.1V to 3.6V • Fully Configurable: Inputs and Outputs Track VCC • Non-Preferential Power-Up; Either VCC May Be Powered Up First • Outputs Switch to 3-State if Either VCC is at GND • Power-Off Protection • Bus-Hold on Data Inputs Eliminates the Need for Pull-Up Resistors; Do Not Use Pull-Up Resistors • Control Input (/OE) Referenced to VCCA Voltage • Available in 16-Terminal µMLP (1.8mm x 2.6mm) and 12-Terminal, Quad UMLP, 1.8 x 1.8mm Packages • Direction Control Not Necessary • 100Mbps Throughput when Translating Between 1.8V and 2.5V • ESD Protection Exceeds: |
8kV HBM (per JESD22-A114 & Mil Std 883e 3015.7) |
2kV CDM (per ESD STM5.3) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FXLA104 |
---|---|
Compliance | Pb-free Halide free |
Channels | 4 |
Input Level | CMOS |
VCC Min (V) | 1.1 |
VCC Max (V) | 3.6 |
tpd Max (ns) | 4 |
IO Max (mA) | 4 |
Package Type | UQFN-12 |
Low-Voltage Level Translator, Uqfn-12 | Newark Electronics |
LOW-VOLTAGE LEVEL TRANSLATOR, UQFN-12 | element14 |
Voltage Level Translator 12-Pin UMLP T/R | Avnet America |
LOGIC IC | Future Electronics |
Where can I find additional details, specifications and documents for a FXLA104UM12X?
Additional datasheets, footprints and schematics for FXLA104UM12X are listed on our Part Details page. You can also find images and similar parts to FXLA104UM12X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FXLA104UM12X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FXLA104UM12X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FXLA104UM12X fall under?
The FXLA104UM12X is listed under Timing, Logic & Memory > Standard Logic > Level Translators.
Can I view similar or alternative parts?
You can view similar parts to FXLA104UM12X when available in the Level Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FXLA104UM12X you can contact the distributor directly for product support, shipping queries etc.
Is the FXLA104UM12X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FXLA104UM12X have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Future Electronics have stock available or on a lead time for FXLA104UM12X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FXLA104UM12X often in real-time on the comparison pages.
What if I can't find stock of FXLA104UM12X?
You can fill out our help required form which you can use to request a quote for FXLA104UM12X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.