Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.95
|
70
in stock
|
Buy Now | |
element14
from US$24.66
|
58
in stock
|
Buy Now | |
Farnell
from US$27.99
|
58
in stock
|
Buy Now | |
Newark Electronics
from US$27.80
|
49
in stock
|
Buy Now | |
RS Americas
from US$31.75
|
5
in stock
|
Buy Now | |
Future Electronics
from US$26.13
|
-
|
Buy Now | |
Avnet America
from US$21.96
|
-
|
Buy Now | |
TTI Europe
from US$21.13
|
-
|
Buy Now | |
Sager
from US$17.76
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Full Scale Range | 200 – 200lbf |
---|---|
Supply Voltage | 5VDC |
Zero Shift in CTR | ±.05% of FS |
Accuracy | ±1% of FS |
Force Direction | Compression |
Sensitivity Shift | ±.05% of FS |
Sensor Type | OEM Compression Load Cells |
Operating Temperature Range | 0 – 50°C, 32 – 122°F |
Load Cell with cable 200lb | RS |
Compression Load Cell, 200Lb, 5Vdc | Newark Electronics |
Load Cells, Compression, 20mV, 200 lbf, Coin Cell Package, FX1901 Series | TE Connectivity FX1901-0001-0200-L | RS Americas |
Compression Load Cell Analog Cable Mount | Avnet America |
COMPRESSION LOAD CELL | TTI Europe |
Force Sensors & Load Cells LOAD CELL HI-REL 20MA 0-200LBF | Sager |
Where can I find additional details, specifications and documents for a FX1901-0001-0200-L?
Additional datasheets, footprints and schematics for FX1901-0001-0200-L are listed on our Part Details page. You can also find images and similar parts to FX1901-0001-0200-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FX1901-0001-0200-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FX1901-0001-0200-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FX1901-0001-0200-L fall under?
The FX1901-0001-0200-L is listed under Sensors > Force Sensors > Force Sensor Elements.
Can I view similar or alternative parts?
You can view similar parts to FX1901-0001-0200-L when available in the Force Sensor Elements range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FX1901-0001-0200-L you can contact the distributor directly for product support, shipping queries etc.
Is the FX1901-0001-0200-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FX1901-0001-0200-L have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for FX1901-0001-0200-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FX1901-0001-0200-L often in real-time on the comparison pages.
What if I can't find stock of FX1901-0001-0200-L?
You can fill out our help required form which you can use to request a quote for FX1901-0001-0200-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.