Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$24.80
|
18
in stock
|
Buy Now | |
RS Americas
from US$35.82
|
15
in stock
|
Buy Now | |
Heilind Electronics
from US$29.28
|
9
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$29.28
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$30.44
|
-
|
Buy Now | |
Avnet America
from US$23.67
|
-
|
Buy Now | |
element14
from US$24.66
|
-
|
Buy Now | |
TTI Europe
from US$25.57
|
-
|
Buy Now | |
Sager
from US$19.15
|
-
|
Buy Now | |
Farnell
from US$25.85
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Supply Voltage | 5VDC |
---|---|
Full Scale Range | 25 – 25lbf |
Force Direction | Compression |
Sensitivity Shift | ±.05% of FS |
Zero Shift in CTR | ±.05% of FS |
Accuracy | ±1% of FS |
Sensor Type | OEM Compression Load Cells |
Operating Temperature Range | 32 – 122°F, 0 – 50°C |
Load Cell with cable 25lb | RS |
Sensor, Compression Load Cell, Force, FX1901-0001-0025-L | TE Connectivity FX1901-0001-0025-L | RS Americas |
Compression Load Cell FORCE SENSORS | Heilind Electronics |
Compression Load Cell, 25Lb, 5Vdc | Newark Electronics |
Compression Load Cell Analog Cable Mount | Avnet America |
Force Sensors & Load Cells LOAD CELL HI-REL 20MV 0-25 LBF | Sager |
Where can I find additional details, specifications and documents for a FX1901-0001-0025-L?
Additional datasheets, footprints and schematics for FX1901-0001-0025-L are listed on our Part Details page. You can also find images and similar parts to FX1901-0001-0025-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FX1901-0001-0025-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FX1901-0001-0025-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FX1901-0001-0025-L fall under?
The FX1901-0001-0025-L is listed under Sensors > Force Sensors > Force Sensor Elements.
Can I view similar or alternative parts?
You can view similar parts to FX1901-0001-0025-L when available in the Force Sensor Elements range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FX1901-0001-0025-L you can contact the distributor directly for product support, shipping queries etc.
Is the FX1901-0001-0025-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FX1901-0001-0025-L have stock available?
Authorised distributors including RS, RS Americas, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for FX1901-0001-0025-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FX1901-0001-0025-L often in real-time on the comparison pages.
What if I can't find stock of FX1901-0001-0025-L?
You can fill out our help required form which you can use to request a quote for FX1901-0001-0025-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.