Status: | Unknown |
---|---|
Series: | F Series |
RoHS: | Unknown |
Prices starting from US$11.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.07
|
113
in stock
|
Buy Now | |
Newark Electronics
from US$14.32
|
502
in stock
|
Buy Now | |
Rapid Electronics
from US$12.93
|
502
in stock
|
Buy Now | |
Chip One Stop
from US$11.30
|
502
in stock
|
Buy Now | |
Avnet America
from US$11.07
|
-
|
Buy Now | |
element14
from US$12.87
|
-
|
Buy Now | |
Farnell
from US$14.09
|
-
|
Buy Now |
Switch Operation | On-On |
---|---|
Contact Configuration | DPDT |
Illumination | Non Illuminated |
Product Range | F Series |
Contact Current Max | 6A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 20V |
Switch Terminals | Solder |
Contact Voltage DC Nom | 20V |
SVHC | Lead (27-Jun-2018) |
Actuation Type | Lever |
Bush Thread Length | 8mm |
Contact Current @ Contact Voltage DC Max | 10mA |
Contact Current AC Max | 6A |
Contact Resistance | 20mohm |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 250V |
External Depth | 10.5mm |
External Length / Height | 14.8mm |
External Width | 13mm |
Height | 14.8mm |
No. of Electrical Operations | 50000 |
No. of Mechanical Operations | 100000 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Switching Power Max | 0.5VA |
Thread Size | M6 x 0.75 |
Ftn09G04=Miniature Toggle |Alcoswitch Te Connectivity FTN09G04 | Newark Electronics |
Toggle Switches SWITCH TOGGLE | Rapid Electronics |
2P on-on gold cont toggle switch,14mA BP | RS |
F Series Toggle Switch 2-Pole ON-ON Standard Toggle Gold Contacts Leadwire Hooking Type Terminal | Avnet America |
SWITCH, DPDT | element14 |
Where can I find additional details, specifications and documents for a FTN09G04?
Additional datasheets, footprints and schematics for FTN09G04 are listed on our Part Details page. You can also find images and similar parts to FTN09G04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FTN09G04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FTN09G04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FTN09G04 fall under?
The FTN09G04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to FTN09G04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FTN09G04 you can contact the distributor directly for product support, shipping queries etc.
Is the FTN09G04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FTN09G04 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS and Avnet America have stock available or on a lead time for FTN09G04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FTN09G04 often in real-time on the comparison pages.
What if I can't find stock of FTN09G04?
You can fill out our help required form which you can use to request a quote for FTN09G04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.