Status: | Unknown |
---|---|
Series: | FT Series |
RoHS: | Unknown |
Capacitance | 5.6F |
---|---|
Voltage Rating | 5.5V |
Capacitor Terminals | Radial Leaded |
Product Range | FT Series |
Capacitance Tolerance | +80% -20% |
Lead Spacing | 20mm |
Lifetime @ Temperature | 1000 hours @ 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
ESR | 0.6ohm |
Capacitor Case Style | Coin |
Diameter | 44.5mm |
Height | 17mm |
SVHC | No SVHC (15-Jan-2018) |
SuperCap 5,6F 5,5V 44,5x17mm P20 | Schukat Electronic |
5.60Fv |Kemet FT0H565ZF | Newark Electronics |
CAP, 5.6F, 5.5V, SUPER CAP, RADIAL | element14 |
Supercapacitor, EDLC, 5.6 F, 5.5 V, -20%, +80%, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a FT0H565ZF?
Additional datasheets, footprints and schematics for FT0H565ZF are listed on our Part Details page. You can also find images and similar parts to FT0H565ZF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FT0H565ZF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FT0H565ZF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FT0H565ZF fall under?
The FT0H565ZF is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to FT0H565ZF when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FT0H565ZF you can contact the distributor directly for product support, shipping queries etc.
Is the FT0H565ZF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FT0H565ZF have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for FT0H565ZF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FT0H565ZF often in real-time on the comparison pages.
What if I can't find stock of FT0H565ZF?
You can fill out our help required form which you can use to request a quote for FT0H565ZF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.