Status: | Unknown |
---|---|
Series: | FT Series |
RoHS: | Unknown |
Capacitance | 3.3F |
---|---|
Voltage Rating | 5.5V |
Capacitor Terminals | Radial Leaded |
Product Range | FT Series |
Capacitance Tolerance | +80% -20% |
Lead Spacing | 15mm |
Lifetime @ Temperature | 1000 hours @ 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
ESR | 1ohm |
Capacitor Case Style | Coin |
Diameter | 36.5mm |
Height | 15mm |
SVHC | No SVHC (15-Jan-2018) |
SuperCap 3,3F 5,5V 36,5x15mm P15 | Schukat Electronic |
3.30Fv |Kemet FT0H335ZF | Newark Electronics |
Supercapacitor, EDLC, 3.3 F, 5.5 V, -20%, +80%, Radial Leaded | Avnet America |
CAP, 3.3F, 5.5V, SUPER CAP, RADIAL | Farnell |
Where can I find additional details, specifications and documents for a FT0H335ZF?
Additional datasheets, footprints and schematics for FT0H335ZF are listed on our Part Details page. You can also find images and similar parts to FT0H335ZF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FT0H335ZF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FT0H335ZF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FT0H335ZF fall under?
The FT0H335ZF is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to FT0H335ZF when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FT0H335ZF you can contact the distributor directly for product support, shipping queries etc.
Is the FT0H335ZF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FT0H335ZF have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for FT0H335ZF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FT0H335ZF often in real-time on the comparison pages.
What if I can't find stock of FT0H335ZF?
You can fill out our help required form which you can use to request a quote for FT0H335ZF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.